Advanced Antivibration Components - AAC Datasheets for Vibration Isolators and Machine Mounts

The vibration isolators and machine mounts product area includes a wide range of devices used to keep

machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.


Vibration Isolators and Machine Mounts: Learn more

Page: 1 2 3 4
Product Name Notes
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 10116 lbf (45000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 2248 lbf (10000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 4496 lbf (20000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 35000 N (7868 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 4496 lbf (20000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 10000 N (2248 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 20000 N (4496 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:...
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 45000 N (10116 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip:...
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole...
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf) FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 330 Pounds (149.7 kgf) FOR SHEAR LOADS OF: 140 Pounds (63.5 kgf)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 37 to 86 pounds (16.8 to 39 kgf) FOR SHEAR LOADS OF: 16 to 43 pounds (7.3 to 19.5...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf) FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf) FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 47 to 105 Pounds (21.3 to 47.6 kgf) FOR SHEAR LOADS OF: 27 to 66 Pounds (12.2 to 29.9...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf) FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 142 pounds (25.4 to 64.4 kgf) FOR SHEAR LOADS OF: 32 to 64 pounds (14.5 to 29...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.6 to 15.4 Pounds (3 to 7 kgf) FOR SHEAR LOADS OF: 4.4 to 9.9 Pounds (2 to 4.5...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.8 to 14.5 Pounds (3 to 6.6 kgf) FOR SHEAR LOADS OF: 2.8 to 7.3 Pounds (1.3 to 3.3...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 93 to 185 Pounds (42.2 to 83.9 kgf) FOR SHEAR LOADS OF: 36 to 67 Pounds (16.3 to 30.4...
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 95 to 210 pounds (43.1 to 95.3 kgf) • NOT RECOMMENDED FOR STATIC SHEAR LOADS
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf)...
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf) FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf)...
FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf) INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling...
Housing – Aluminum Alloy, Anodized Eyelets – Brass, Tin Plated Isolators – Stainless Steel Spring and Mesh
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F...
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F...
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 3629 kgf (8000 lbs.) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING...
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 8000 Pounds (3629 kgf) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING...
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 861.8 kgf (1900 lb.) APPLICATIONS: • LATHES • PRINTING MACHINES • GRINDING MACHINES FEATURES: • Leveling mount •
ISO-PAD FOR BOLT INSULATOR (UNPATTERNED) COEFFICIENT OF FRICTION: .8 COLOR: Orange
ISO-PAD FOR SHIM (PATTERNED) COEFFICIENT OF FRICTION: .8 COLOR: Orange
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to...
ISOLATOR: Oil-Resistant Neoprene BASE: Cast Iron FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf) CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8...
LEAVES: 304 Stainless Steel* WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) • NATO APPROVED NAVAL "X" MOUNTS
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) FEATURES: The 6 kg Mount is designed to isolate lightweight...
LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Stainless Steel Mesh TEMPERATURE RANGE: -238°F to +752°F (-150°C to +400°C) • NATO APPROVED NAVAL "XM" MOUNTS • FOR...
MOUNT: Natural Rubber (55-60 Shore A Black) • 100% RUBBER • HOLE FOR EASY INSTALLATION • GREAT FOR IMPACT LOADS
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)
MOUNT: Natural Rubber FOR LOADS OF: 14 to 37 Pounds (6.4 to 16.9 kgf)
MOUNT: Natural Rubber FOR LOADS OF: 35 to 80 Pounds (15.9 to 36.3 kgf)
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
PAD: A compound of two layers of tough vinyl chloride elastomeric resin bonded to both sides of a strong reinforcing core of monofilament fiberglass and fused in a special process.
PAD: Natural Black Rubber (Ozone-Resistant Rubber) • VERSATILE • SMALL FOOTPRINT The serrated sides of the pads enable the pads to fit together so that they generate greater continuity to...
PAD: Natural Black Rubber (Ozone-Resistant Rubber) • VERSATILE • SMALL FOOTPRINT
PAD: Sorbothane® Polyether-Based Polyurethane APPLICATIONS: • ELECTRONICS • GASKET MATERIAL • SHOCK PROTECTIONS
PAD: Vinyl Chloride Elastomeric Resin COLOR: Orange COEFFICIEN OF FRICTION: .8 FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2) TEMPERATURE RANGE: -50°F to +230°F (-45.6°C...
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ –
SPACER PLATE: Sheared Hot Rolled Low Carbon Steel
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER...
FOR COMPRESSION LOADS ONLY STAINLESS STEEL MESH CORROSIVE ENVIRONMENT FOR LOADS OF 100 TO 10000 POUNDS CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted...

Next >>