Kohler Power Systems Datasheets for Electrical Power Generators
Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more
Product Name | Notes |
---|---|
A standby commercial generator keeps your power on and your business open during an outage. It's installed outside your business (like an AC unit) and comes on automatically - whether... | |
A standby home generator keeps your power on during an outage. It's installed outside your house (like an AC unit) and comes on automatically - whether you're home or away. | |
KOHLER diesel generators offer heavy-duty power in a lightweight package. Available in both 60 Hz (10-40 kW) and 50 Hz (9-33 kW) these little powerhouses are built to be quiet... | |
KOHLER Diesel marine generators produce up to 180 kW at 60 Hz and 150 kW at 50 Hz, while remaining compliant with the latest emission requirements. Each is fitted with... | |
Kohler offers a variety of portable generators for around the home or job site. They are available in a variety of fuel and voltage options as well as legs, handles,... | |
KOHLER Power Systems offers mobile generators for any application you can imagine. And now there's a new alternative: propane. LP gas is reliable, readily available and refills just like diesel. | |
KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications... | |
Making your living on the water is hard work-there's no such thing as downtime. KOHLER commercial marine generators are engineered to perform in the most rugged and demanding conditions, time... | |
Packed with power, engineered for total performance More than 60 models from 8.5 to 2800 kW, to match specific requirements Exceptional motor starting and voltage recovery Configurable to a variety... | |
Packed with power, engineered for total performance More than 60 models from 8.5 to 3250 kW, to match specific requirements Exceptional motor starting and voltage recovery Configurable to a variety... | |
Small in size, big on performance. KOHLER(R) 4 to 15 kW gasoline generators are perfect for both cruisers and sport boats. Discover why the world's leading pleasure craft manufacturers specify... | |
The KOHLER power advantage continues with its diesel models designed for the commercial vehicle industry. Keeping size, noise, weight and emissions to a minimum, KOHLER offers a solid line of... |