With a robust, rental-ready construction, the XQ35 is designed to be easily transported around project sites safely and efficiently. A smaller footprint saves space and provides installation versatility on worksites, while a galvanized enclosure is resilient to potentially harsh environments.
Caterpillar Electric Power | |
---|---|
Product Category | Electrical Power Generators |
Product Number | XQ35 |
Product Name | Mobile Diesel Generator Sets |
Fuel Type | Diesel |
Portability | Portable |
Applications | Power |
Power Rating - Wattage | 27000 watts |