NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
NResearch | |
---|---|
Product Category | Industrial Valves |
Product Number | 161K012 |
Product Name | 2-Way NC Isolation Valves-Closed |
Valve Type | Diaphragm; Solenoid |
Primary Material | PolyChloroTriFluoroEthylene (Kel-F) |
Valve Size | 0.19 inch (4.83 mm) |
Maximum Pressure | 30.00 psi (21.11 m H2O) |