The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the thermal mass medium to a predetermined lower temperature. Once that temperature is reached, the system goes into standby mode until the temperature rises to another predetermined set point.
Only then does the system come out of standby mode and once again cools the thermal mass medium. No energy is wasted when demand on the dryer is low. These dryers are ideally suited when large air volumes need to be dried to a reliable and constant dewpoint.
Aircel | |
---|---|
Product Category | Compressed Air Dryers |
Product Number | RTM Series |
Product Name | RTM High-Capacity Cycling Refrigerated Air Dryers |
Dryer Technology | Refrigerated |
Power Source | AC Three Phase |
Dimensions & Weight | 60 - 120" H, 55 - 240" W, 60 - 96" D, 2750 - 26000 lbs |
Features | Gauge |
Capacity | 2500 to 30000 SCFM (4249 to 50992 m³/hr) |