Festo Corporation
Compact air cylinder
ADN-3"-1 1/2"-A-P-A
Request a Quote
Email Supplier
Datasheet
Suppliers
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
- Piston rod with internal or external thread
- Wide range of variants for customized applications
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Air Cylinders |
Product Number
|
ADN-3"-1 1/2"-A-P-A |
Product Name
|
Compact air cylinder |
Stroke
|
1.5 inch (38.1 mm)
|
Rated Load/Force
|
678 lbs (307 kg)
|
Operating Pressure
|
14.5 to 145 psi (10.2 to 102 m H2O)
|
Shaft Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 inch (10 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.1969 inch (5 mm)
Rated Load/Force
15.29 lbs (6.93 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details