Koger Air Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
Product Name | Notes |
---|---|
10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged... | |
16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling... | |
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. |