Nordson Medical Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| 5/16-24 UNF thread and o-ring, black Nylon over white Nylon | |
| Bayonet style female quick connect fitting | |
| Blood pressure monitor bayonet male connector | |
| Blood pressure monitor bayonet panel mount connector | |
| Blood pressure monitor connector bayonet | |
| Female luer lug style coupler, clear Polycarbonate | |
| Female luer lug style coupler, natural Kynar PVDF | |
| Female luer lug style coupler, natural Polypropylene | |
| Female luer lug style coupler, radiation stable Polycarbonate | |
| Female luer lug style coupler, white Nylon | |
| Female luer thread style coupler, clear ABS | |
| Female luer thread style coupler, clear Polycarbonate | |
| Female luer thread style coupler, natural Kynar PVDF | |
| Female luer thread style coupler, natural Polypropylene | |
| Female luer thread style coupler, Rad. Stable Polycarbonate | |
| Female luer thread style coupler, white Nylon | |
| Female open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Female open flow connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Female open flow panel mount connector, 1/4" (6.4 mm) ID tubing | |
| Female open flow panel mount connector, 3/8" (9.5 mm) ID tubing | |
| Female valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Female valved connector, 1/4" (6.4 mm) ID tubing, white Polypropylene | |
| Female valved connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Female valved connector, 3/8" (9.5 mm) ID tubing, white Polypropylene | |
| Female valved panel mount connector, 1/4" (6.4 mm) ID tubing | |
| Female valved panel mount connector, 3/8" (9.6 mm) ID tubing | |
| Male luer coupler | |
| Male luer slip coupler, clear Polycarbonate | |
| Male luer slip coupler, natural Kynar PVDF | |
| Male luer slip coupler, natural Polypropylene | |
| Male luer slip coupler, white Nylon | |
| Male open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male open flow connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Male open flow elbow connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male open flow elbow connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Male open flow panel mount connector, 1/4" (6.4 mm) ID tubing | |
| Male open flow panel mount connector, 3/8" (9.5 mm) ID tubing | |
| Male valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male valved connector, 1/4" (6.4 mm) ID tubing, white Polypropylene | |
| Male valved connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Male valved connector, 3/8" (9.5 mm) ID tubing, white Polypropylene | |
| Male valved panel mount connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male valved panel mount connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Non-luer connector to 500 series barb, 1/8" (3.2 mm) tubing | |
| Non-luer connector to 500 series barb, 3/16" (4.8 mm) tubing | |
| Quarter-turn female blood pressure cuff connector |