Portage Electric Products, Inc. Creep Action Thermal Protector In An Exceptionally Small Package N

Description
A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications. Features Conductive bimetal construction; the bimetallic element carries the circuit current. Creep action device; slow make/slow break switching action. No built-in differential between the opening and closing temperature. Preset calibration temperature; not adjustable in the field. Case electrically alive; insulating sleeving is available. Equipped with gold diffused, fine silver contacts for use in low voltage/low current applications. Available to open circuit on rise of temperature (normally closed), Model N; or close circuit on rise of temperature (normally open), Model NR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Creep Action Thermal Protector In An Exceptionally Small Package - N - Portage Electric Products, Inc.
North Canton, OH, United States
Creep Action Thermal Protector In An Exceptionally Small Package
N
Creep Action Thermal Protector In An Exceptionally Small Package N
A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications. Features Conductive bimetal construction; the bimetallic element carries the circuit current. Creep action device; slow make/slow break switching action. No built-in differential between the opening and closing temperature. Preset calibration temperature; not adjustable in the field. Case electrically alive; insulating sleeving is available. Equipped with gold diffused, fine silver contacts for use in low voltage/low current applications. Available to open circuit on rise of temperature (normally closed), Model N; or close circuit on rise of temperature (normally open), Model NR.

A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications.

Features

  • Conductive bimetal construction; the bimetallic element carries the circuit current.
  • Creep action device; slow make/slow break switching action.
  • No built-in differential between the opening and closing temperature.
  • Preset calibration temperature; not adjustable in the field.
  • Case electrically alive; insulating sleeving is available.
  • Equipped with gold diffused, fine silver contacts for use in low voltage/low current applications.
  • Available to open circuit on rise of temperature (normally closed), Model N; or close circuit on rise of temperature (normally open), Model NR.
Supplier's Site Datasheet

Technical Specifications

  Portage Electric Products, Inc.
Product Category Thermal Cutoffs and Thermal Fuses
Product Number N
Product Name Creep Action Thermal Protector In An Exceptionally Small Package
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 130 C (266 F)
Rated Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Creep Action Thermostat/Thermal Protector - C - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details
Creep-Action Thermostat/Thermal Protector - KR - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details
Creep-Action Thermal Protector With A Shunted Bimetal Design - L - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 150 C (302 F)
View Details
Creep-Action Thermostat/Thermal Protector - E - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 90 C (194 F)
Rated Voltage 125 volts
View Details