Cylinders & Valves, Inc. Pneumatic and Hydraulic 1" Bore Cylinder DC-1000-1

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1
Strongsville, OH, USA
Pneumatic and Hydraulic 1" Bore Cylinder
DC-1000-1
Pneumatic and Hydraulic 1" Bore Cylinder DC-1000-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number DC-1000-1
Product Name Pneumatic and Hydraulic 1" Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1 inch (25.4 mm)
Shaft Diameter 0.3750 inch (9.52 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Pressure Point Cylinders - 61522 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1305 lbs (592 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-1 5/8
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
 - 1366490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 12.6 inch (320 mm)
Rated Load/Force 142 to 169 lbs (64.53 to 76.87 kg)
Operating Pressure 174 psi (122 m H2O)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details