Prince Manufacturing Corp. Model LVT Loader Valve - 10 GPM

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model LVT Loader Valve - 10 GPM -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
Model LVT Loader Valve - 10 GPM
Model LVT Loader Valve - 10 GPM
STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power beyond available 4 Position Float Spool for loader boom 4 Position Regen Spool for loader bucket Molded rubber boot Patented dual spool lock joystick available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure ........ 500 psi Nominal Flow Rating .................... .......10 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For extended life or for pilot operated valves, the 18/16/13 fluid cleanliness level is recommended. Maximum Operating Temp................ ...........180°F Weight .................... ................ Approx 14.6 Ibs

STANDARD FEATURES

  • Economical monoblock construction of high tensile strength gray cast iron.
  • Load check on each spool
  • Hard Chrome Plated Spools
  • No face seals on spools
  • Adjustable cartridge relief
  • Power beyond available
  • 4 Position Float Spool for loader boom
  • 4 Position Regen Spool for loader bucket
  • Molded rubber boot
  • Patented dual spool lock joystick available

SPECIFICATIONS

  • Maximum Operating Pressure ........ 3000 psi
  • Maximum Tank Pressure ........ 500 psi
  • Nominal Flow Rating ...........................10 GPM
  • Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For extended life or for pilot operated valves, the 18/16/13 fluid cleanliness level is recommended.
  • Maximum Operating Temp...........................180°F
  • Weight .................................... Approx 14.6 Ibs
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Industrial Valves
Product Name Model LVT Loader Valve - 10 GPM
Valve Type Directional; Spool; Relief
Primary Material Cast Iron; Steel
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86915 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Hydraulic Check Valves - 61607 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Miba Industrial - Hydraulic Elements (Valve Plates) - Miba Industrial Bearings
Specs
Valve Type Piston
Primary Material Brass / Bronze; Copper; Stainless Steel; Steel
Media Hydraulic
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details