Hydraulic Hydraulic Pumps
from Quality Bearings & Components
Aluminum. HYDRAULIC HAND PUMPS. BETEX AHP SERIES. Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking mechanism are perfect for industrial applications and daily operations. [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from jbj Techniques Limited
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 725.2
- Liquid Flow: 2.8 to 13.9
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Quality Bearings & Components
Aluminum - High Pressure. HYDRAULIC HAND PUMPS. BETEX AHP-UHP SERIES. Specs: AHP704: High working pressure up to 1000 / 1500 bar. UHP2800: Lightweight model for ultra –high working pressure of 2800 bar for special applications. [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 14503.8
- Pump Housing Material: Aluminum
from Quality Bearings & Components
Air/Hydraulic. HYDRAULIC FOOT PUMPS. BETEX AP SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Quality Bearings & Components
Spring Loaded Foot Pedal. HYDRAULIC FOOT PUMPS. BETEX FHB SERIES. Specs: Max. Working Pressure: 10,000 psi / 700 bar. Large 3/4" pressure port for maximum flow. Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable. Foot-operated pump and release... [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Quality Bearings & Components
Aluminum - Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX HP SERIES. Specs: Max. working pressure: 10,000 psi / 700 bar. Large 3/8" pressure port for maximum flow. Low Handle effort for easy operation. Two speed models. Features: Our hand pumps are always characterized by their rugged construction and... [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Quality Bearings & Components
10L Reservoir. HYDRAULIC HAND PUMPS. BETEX HP10L SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Quality Bearings & Components
Two-Speed Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX PB SERIES. Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a wide range of industrial... [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Interface Devices, Inc.
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large... [See More]
- Power Source: Air or Pneumatic; Hydraulic; Nitrogen Cylinders
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
- Discharge Pressure: 380.0
- Media: Hazardous, Liquids
from SC Hydraulic Engineering Corporation
HIGH FLOW CAPACITY. - DOUBLE ACTING, DOUBLE AIR MOTOR. - COMPATIBLE WITH MOST FLUIDS. - STAINLESS STEEL WETTED PARTS. - AIR OPERATED - NO ELECTRICITY NEEDED. - PRESSURE UP TO 12,800 PSI. The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic... [See More]
- Power Source: Air or Pneumatic; Hydraulic
- Discharge Size: 7.000
- Discharge Pressure: 100.0
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Water Pump; Double Acting
from SKF/Global
The THAP air-driven pumps are available in four different pressure versions. They are used for mounting and dismounting OK couplings, for dismounting large pressure joints such as bearings, flywheels, couplings, railway wheels and in many similar applications. The pumps consist of a high pressure... [See More]
- Power Source: Manual; Air or Pneumatic; Hydraulic
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 10000.0
- Industry: Machine Tool, Oil & Gas
from Williams
The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy pump and the... [See More]
- Power Source: Air or Pneumatic; Hydraulic
- Discharge Pressure: 172.0 to 3000.0
- Liquid Flow: 0.0 to 0.5
- Media Temperature: -40 to 300
from Prince Manufacturing Corp.
Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Power Source: Hydraulic
- Discharge Pressure: 2250.0
- Liquid Flow: 5.5 to 23.4
- Media Temperature: 180
from SC Hydraulic Engineering Corporation
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure... [See More]
- Power Source: Hydraulic
- Pump Type: Booster Pump; Hydraulic Fluid Pump; DOUBLE ACTING
- Discharge Pressure: 0.0 to 4000.0
- Industry: Press Applications, Hydrostatic Testing, High Flow Power Units, Commerical
from SKF/Global
The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose, quick connect coupling and... [See More]
- Power Source: Manual; Hydraulic
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 14500.0
- Industry: Machine Tool
from Prince Manufacturing Corp.
Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Power Source: Hydraulic
- Discharge Pressure: 2250.0
- Liquid Flow: 21.0 to 40.7
- Media Temperature: 180
from Prince Manufacturing Corp.
Function. The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 2500.0 to 3000.0
- Liquid Flow: 0.8 to 29.5
- Discharge Size: 0.750 to 1.062
from Prince Manufacturing Corp.
Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 3000.0
- Liquid Flow: 1.5 to 5.0
- Discharge Size: 0.750 to 1.062
from Prince Manufacturing Corp.
Function. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 2500.0 to 3000.0
- Liquid Flow: 2.1 to 48.1
- Discharge Size: 1.062 to 1.312
from Prince Manufacturing Corp.
Function. The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump ’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be... [See More]
- Power Source: Hydraulic
- Discharge Size: 1.062 to 1.312
- Discharge Pressure: 2500.0 to 3000.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Prince Manufacturing Corp.
Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]
- Power Source: Hydraulic
- Discharge Pressure: 2500.0 to 3000.0
- Liquid Flow: 1.5 to 5.0
- Discharge Size: 0.750 to 1.062
from Prince Manufacturing Corp.
Function. The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block... [See More]
- Power Source: Hydraulic
- Discharge Size: 0.875 to 1.062
- Discharge Pressure: 1200.0 to 3000.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Prince Manufacturing Corp.
Function. The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust... [See More]
- Power Source: Hydraulic
- Discharge Size: 1.062 to 1.312
- Discharge Pressure: 1500.0 to 3000.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Prince Manufacturing Corp.
Standard A Flange Gear Pump, High-Low Pump [See More]
- Power Source: Hydraulic
- Discharge Pressure: 3000.0
- Liquid Flow: 3.0 to 28.5
- Discharge Size: 0.750 to 1.062