Qioptiq Symmetric-convex Lenses, Mounted, Dia. 6 - 22.4 mm

Suppliers

Company
Product
Description
Supplier Links
Symmetric-convex Lenses, Mounted, Dia. 6 - 22.4 mm -  - Qioptiq
Waltham, MA, USA
Symmetric-convex Lenses, Mounted, Dia. 6 - 22.4 mm
Symmetric-convex Lenses, Mounted, Dia. 6 - 22.4 mm
Lens mounts fit to Microbench m or Nanobench n Precision designed for 1:1 imaging Surfaces uncoated Tolerances: Focal length f' : ± 2 %, Image distance s' : ± 2 % Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 - 700 nm). NIR range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 725 - 1050 nm). Nd:YAG fundamental (ARHS: R < 0.2 % per surface, AOI=0°, center wavelength 1064 nm) All singlets can be found in the database of our Optics Software WinLens Ϯ, please look at www.winlens.de.
  • Lens mounts fit to Microbench m or Nanobench n
  • Precision designed for 1:1 imaging
  • Surfaces uncoated
  • Tolerances: Focal length f' : ± 2 %, Image distance s' : ± 2 %
  • Our singlets are also available with the following coatings:
  • VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 - 700 nm).
  • NIR range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 725 - 1050 nm).
  • Nd:YAG fundamental (ARHS: R < 0.2 % per surface, AOI=0°, center wavelength 1064 nm)
  • All singlets can be found in the database of our Optics Software WinLens Ϯ, please look at www.winlens.de.
Supplier's Site

Technical Specifications

  Qioptiq
Product Category Optical Lenses
Product Name Symmetric-convex Lenses, Mounted, Dia. 6 - 22.4 mm
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 5 to 200 mm (0.1969 to 7.87 inch)
Center Thickness 2.9 to 8.8 mm (0.1142 to 0.3465 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - MOK Optics Co., Ltd.
MOK Optics Co., Ltd.
Specs
Diameter / Length 3 to 250 mm (0.1181 to 9.84 inch)
Materials Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
Surface Flatness λ/8
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Optical Domes -  - Shanghai Optics
Shanghai Optics
Specs
Lens Type Spherical Lens
Lens Application Visible; Ultraviolet
View Details