Nabtesco Motion Control, Inc. RD-006E Series RD-006E*079

Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-006E Series - RD-006E*079 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-006E Series
RD-006E*079
RD-006E Series RD-006E*079
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-006E*079
Product Name RD-006E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 79 (X : 1)
Rated Output Torque 513 In-lbs (592 kg-cm)
Backlash 1.5 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Size 27 Round Gearheads (metric) - A 2G13M1500F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1500 (X : 1)
Efficiency 53 %
Length 1.17 inch (29.8 mm)
View Details
T Type, Size 19, Style A, CBX Bevel Box - CBX-192TA - KHK USA, Inc.
Specs
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Backlash 17 to 47 arcmin
View Details
High Precision Cycloidal Reducer - Spinea T Series - DieQua Corporation
Specs
Gearing Cycloidal
Gear Ratio 35 to 191 (X : 1)
Rated Output Torque 327 to 26018 In-lbs (378 to 30000 kg-cm)
View Details
 - 1033982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 30 (X : 1)
Length 3.15 inch (80 mm)
Height 3.15 inch (80 mm)
View Details