Andantex USA, Inc. Differential Phase Shifter DR

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Phase Shifter - DR - Andantex USA, Inc.
Wanamassa, NJ, United States
Differential Phase Shifter
DR
Differential Phase Shifter DR
Overview The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality HPG-S spiral-bevel gears to the DLO series design to allow right-angle inputs. This product range also offers units with clutches. See DLO Series for in-line mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on request Standard range of different reduction ratio: 1 to 3 Optimized transmission error

Overview

The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest.

Right-Angle Series adds a set of high quality HPG-S spiral-bevel gears to the DLO series design to allow right-angle inputs.

This product range also offers units with clutches.

See DLO Series for in-line mounting solution.

Features

  • Infinite angular adjustment
  • All possible orientation for mounting
  • Very low backlash: as low as 3 arc-minutes on request
  • Standard range of different reduction ratio: 1 to 3
  • Optimized transmission error
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number DR
Product Name Differential Phase Shifter
Gearing Bevel / Miter
Gear Ratio 1 to 3 (X : 1)
Backlash 9 arcmin
Efficiency 96 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGA-160-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Spiral Bevel Gearbox/gearhead - KT-FH - KOFON Motion Group
Specs
Gearing Spiral Bevel Gear
Gear Ratio 1 to 400 (X : 1)
Rated Output Torque 177 to 19027 In-lbs (204 to 21939 kg-cm)
View Details
Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details