The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.
Broadcom Inc. | |
---|---|
Product Category | Fiber Optic Transceivers |
Product Number | AFBR-5701ALZ |
Product Name | 1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant |
Cable Type | Single mode |
Connector Type | SC |
Wavelength | 850 nm (8500 Å) |
Data Rate | 2.13 Gbps |