Stafford Manufacturing Corp. Accu-FlangeTM Mounting Collar 1L012AFXK

Suppliers

Company
Product
Description
Supplier Links
Accu-FlangeTM Mounting Collar - 1L012AFXK - Stafford Manufacturing Corp.
North Reading, MA, USA
Accu-FlangeTM Mounting Collar
1L012AFXK
Accu-FlangeTM Mounting Collar 1L012AFXK
Accu-Flange™ Mounting Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway, along with through holes and three tapped holes are incorporated into the design. The user-machineable Accu-Flange™ Mounting Collar also lets designers rapidly develop a custom solution from a standard product line and then order parts machined to specification in production quantities if required. Features: Machineable to user specifications Applications include pulleys, cams and for mounting components Ready to mount with three through holes and three tapped holes Integral clamp provides high strength, non-marring hold Includes standard keyway

Accu-Flange™ Mounting Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange collar retains its perpendicularity, will not mar expensive shafts, and is easy to adjust. A standard keyway, along with through holes and three tapped holes are incorporated into the design.
The user-machineable Accu-Flange™ Mounting Collar also lets designers rapidly develop a custom solution from a standard product line and then order parts machined to specification in production quantities if required.

Features:

  • Machineable to user specifications
  • Applications include pulleys, cams and for mounting components
  • Ready to mount with three through holes and three tapped holes
  • Integral clamp provides high strength, non-marring hold
  • Includes standard keyway
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1L012AFXK
Product Name Accu-FlangeTM Mounting Collar
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
 - 1065539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore 1.969 inch (50.0 mm)
O.D. 2.56 inch (65.0 mm)
View Details