The wide temperature range offered by this cable type makes it especially suited for use in the aviation and aerospace industries, for atomic power stations and in the steel making and chemical industries.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Hookup Wires |
Product Name | Helutherm® 400 Heat-Resistant Cable |
Approvals | CE |
Rated Voltage | 2000 volts |
Nominal Diameter | 0.0866 to 1.06 inch (2.2 to 27 mm) |
Rated Temperature | 400 C (752 F) |