Multi/Cable Corporation Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11* Shield: Silver coated copper braid, 85% coverage Jacket: Extruded FEP, White TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt | |
| APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11* Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethyl ene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt | |
| APPLICATIONS: Clean Room Environments Food & Beverage plants Where exposure to water, chemicals, acids, or solvents is expected Where smaller diameters or a lower coefficient of friction is desired CHARACTERISTICS:... | |
| APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is require Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. | |
| APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. | |
| APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger... | |
| APPLICATIONS: Military electronics Where extra resistance to chemicals, flames, extreme temperatures or radiation is desired Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper conductors Extruded PTFE... | |
| APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105 degree C PVC insulation, color coded to... | |
| APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer... | |
| APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation Color coded per ICEA... | |
| APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105 degree C PVC insulation, color coded to customer... | |
| APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification... | |
| APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation Color coded per ICEA Method... | |
| APPLICATIONS: Standard General Purpose Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Insulated with 30 mils of clear high molecular weight polyethylene 15 mil fully... | |
| APPLICATIONS: Standard General Purpose Control Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Conductors insulated with 20 mils of clear high molecular weight polyethylene 10... | |
| The M55021 specification allows for a wide variety of construction choices |