PCB terminal block, nominal current: 13.5 A, nom. voltage: 400 V, pitch: 5.08 mm, number of positions: 12, connection method: Screw connection with tension sleeve, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green. The article can be aligned to create different nos. of positions!
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | PCB terminal block - MKKDSN 1,5/12-5,08 - 1729597 |
Mounting Options | PCB |