PCB terminal block, nominal current: 17.5 A, nom. voltage: 200 V, pitch: 3.5 mm, number of positions: 7, connection method: Screw connection with wire protector, mounting: Wave soldering, conductor/PCB connection direction: 45 °, color: green
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | PCB terminal block - PTA 1,5/ 7-3,5 - 1989007 |
Mounting Options | PCB |