NKK Switches Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
Product Name | Notes |
---|---|
Environmentally Sealed Toggle Switches 10A Power Level; Bushing Mount, Environmentally Sealed, IP67, Optional Wire Leads Available in 10A toggles, 6A push buttons and in 15A rockers. Anti-jamming design on toggle... | |
Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee... | |
Internationally Approved Toggle Switches 10A Power Level; Bushing or PCB Mount, UL, CSA, CUL, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing... | |
IP68 Waterproof Toggle Switches 5A-50A Bushing mount or mounting screws. Available in solder lug, screw lug or quick connect terminals. UL models available. | |
IP68 Waterproof Toggles Highly reliable, double layer, waterproof toggle switch with an IP-rating. Complete all-in-one waterproof and dust-proof toggle from NKK that no longer requires a separate waterproof boot. Available... | |
Miniature Rocker Switches 6A Power Level & 0.4VA Logic Level; 1-4 poles, Snap-in, Frame and PCB Mount, UL, CSA High insulating barriers increase circuit isolation in multi-pole devices and provide... | |
Miniature Toggles 6A Power Level & 0.4VA Logic Level Anti-rotation design, standard on non-cylindrical levers, mates toggle and bushing. Anti-jamming design protects contacts from damage due to excessive downward force... | |
NKK offers a full range of illuminated toggle switches that feature a variety of sizes, circuitry, and rating for almost any application. Our illuminated toggle switches are specially sealed to... | |
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating... | |
Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward... | |
Process Sealed Miniature Toggles 6A Power Level & 0.4VA Logic Level Anti-jamming actuator design protects against mechanism damage from downward force on toggle. Single unit construction of the bushing and... | |
Process Sealed Subminiature Antistatic Toggles 0.4VA Logic Level Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support... | |
Process Sealed Subminiature Rocker 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable... | |
Process Sealed Subminiature Toggles 0.4VA Logic Level Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Totally sealed construction prevents contact contamination and allows for automated soldering... | |
Process Sealed Ultra-Miniature Rocker Switches 0.4VA Logic Level; Process Sealed, PCB Mount Ultra-miniature size allows for high-density mounting, and extremely light-weight (0.25 grams) switches are ideal for hand-held equipment. Fully... | |
Process Sealed Ultra-Miniature SMT Toggles 0.4VA Logic Level Ultra-miniature size allows high density mounting, and extremely light weight of 0.6 grams makes switch ideal for handheld equipment. Tape-reel and stick-tube... | |
Process Sealed Ultra-Miniature Toggles 0.4VA Logic Level Ultra-miniature size allows high density mounting, and extremely light weight of 0.25 grams makes switch ideal for handheld equipment. Totally sealed construction prevents... | |
S-Series Dual Seal Waterproof Toggles IP68 rated and salt spray tested per Mil-STD-810G. Double protection with internal o-ring and external rubber washer. Additional panel seal protection provided by waterproof boot... | |
S-Series Low-High Capacity Standard Toggle Switches 5A-50A Bushing mount or mounting screws. Available in solder lug, screw lug or quick connect terminals. UL models available. |