Item: ACCELEROMETER< IEPE
Description: 200g range, 25 mV/g, 3-pin military 26482 bayonet style connector, 1/4-28 mounting stud (0.360" long), airborne
RTB, AIRFRAME, HIGH FREQUENCY
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3062B1 |
Product Name | Accelerometers -- Airborne |
Measurement Axes | Single |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed |