Opto 22 Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
Product Name | Notes |
---|---|
120 VAC, 10 Amp, AC Control Solid State Relay (SSR) | |
120 VAC, 10 Amp, DC Control Solid State Relay (SSR) | |
120 VAC, 25 Amp, AC Control Solid State Relay (SSR) | |
120 VAC, 25 Amp, DC Control Solid State Relay (SSR) | |
120 VAC, 3 Amp, DC Control Solid State Relay (SSR) | |
120 VAC, 45 Amp, DC Control Solid State Relay (SSR) | |
240 VAC, 10 Amp, AC Control Solid State Relay (SSR) | |
240 VAC, 10 Amp, DC Control Solid State Relay (SSR), with LED Indicator | |
240 VAC, 10 Amp, DC Control Solid State Relay (SSR) | |
240 VAC, 25 Amp, AC Control Solid State Relay (SSR) | |
240 VAC, 25 Amp, DC Control Solid State Relay (SSR) with LED Indicator | |
240 VAC, 25 Amp, DC Control Solid State Relay (SSR) | |
240 VAC, 3 Amp, DC Control Solid State Relay (SSR) | |
240 VAC, 45 Amp, AC Control Solid State Relay (SSR) | |
240 VAC, 45 Amp, DC Control Solid State Relay (SSR) with LED Indicator | |
240 VAC, 45 Amp, DC Control Solid State Relay (SSR) | |
380 VAC, 45 Amp, DC Control Solid State Relay (SSR) | |
480 VAC, 10 Amp, DC Control Solid State Relay (SSR), Transient Proof | |
480 VAC, 15 Amp, DC Control Solid State Relay (SSR), Transient Proof | |
480 VAC, 25 Amp, DC Control Solid State Relay (SSR), Transient Proof | |
480 VAC, 45 Amp, DC Control Solid State Relay (SSR), Transient Proof | |
575 VAC, 15 Amp, DC Control Solid State Relay (SSR), Transient Proof | |
575 VAC, 45 Amp, DC Control Solid State Relay (SSR) with LED Indicator, Transient Proof | |
575 VAC, 45 Amp, DC Control Solid State Relay (SSR), Transient Proof | |
DC Control Solid State Relay w/ Heatsink | |
MP Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR) | |
Mp Model, 120 VAC, 4 Amp, DC Control Solid State Relay (SSR) | |
MP Model, 200 VDC, 1 Amp, DC Control Solid State Relay (SSR). Works with PB4 and PB16 racks. | |
MP Model, 240 VAC, 2 Amp, DC Control Solid State Relay (SSR) | |
MP Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR) | |
MP Model, 380 VAC, 4 Amp, DC Control Solid State Relay (SSR) | |
MP Model, 60 VDC, 3 Amp, DC Control Solid State Relay (SSR) | |
P Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR). Low profile. | |
P Model, 200 VDC, 1 Amp, DC Control Solid State Relay (SSR) | |
P Model, 240 VAC, 2 Amp, DC Control Solid State Relay (SSR). Low profile. | |
P Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR). Low profile. | |
P Model, 60 VDC, 3 Amp, DC Control Solid State Relay (SSR) | |
Z Model, 120 VAC, 10 Amp, DC Control Solid State Relay (SSR) | |
Z Model, 240 VAC, 10 Amp, DC Control Solid State Relay (SSR) |