RCD Components, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Product Name Notes
CERAMIC CORE WIREWOUND CHIP INDUCTORS Industry’s widest range! 1nH to 10uH, 1%-10%, 0 402-1008 sizes Non-magnetic ceramic-core design for HF operation Customized versions available with non-standard values, increased Q &
FLAT RADIAL LEAD INDUCTORS RCD’s FRL Series is an economical inductor with a space- saving flat coil design. The unique characteristics of the rectangular geometry enable a wide range of...
GENERAL PURPOSE EPOXY COATED INDUCTORS Widest selection in the industry! Delivery typically from stock Premium grade materials enable high current, SRF, Q, and temperature ratings Low cost due to automated...
HIGH CURRENT FILTER CHOKES Low cost 1 to 25 Amp rod-core chokes Non-standard values and sizes available Varnish or shrink tube insulation available
HIGH CURRENT POWER CHOKES HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for...
HIGH CURRENT SURFACE MOUNT POWER INDUCTORS Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of...
HIGH FREQUENCY CERAMIC CHIP INDUCTORS Wide range - 0.6nH to 470nH, up to 10GHz 420mA Advanced monolithic construction especially suited for high frequency applications Excellent Q and SRF characteristics Operating...
MIL-C-15305 PERF. MOLDED INDUCTORS Military-grade performance! Molded construction provides superior protection and uniformity Wide selection available from stock Available to ±3% on special order Tape & Reel packaging available
MIL-C-15305 PERF. SHIELDED, INDUCTORS FEATURES: MIL-grade performance at commercial grade prices due to automated production Electromagnetic shield Performance per MIL-C15305! Delivery from stock Tape & Reel packaging available. Standard inductance...
MOLDED WIREWOUND CHIP INDUCTORS Molded construction, excellent environmental performance 1210 and 1812 sizes available from stock Ferrite core, wirewound construction Intermediate values, increased current, Q, & SRF available
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solde r joints, ensuring highest reliability and p erformance levels...
POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED RCD’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to...
RADIAL LEAD HIGH VALUE INDUCTORS
RADIAL LEAD HIGH VALUE INDUCTORS Electromagnetically shielded Radial lead design offers space savings Inductance range 1mH (1000uH) to 47mH is standard (10uH~120mH avail.) Premium grade materials enable high current, SRF,...
RADIAL LEAD INDUCTORS Low cost Radial lead space-saving design See RS1014 for shielded design
SHIELDED HIGH VALUE WIREWOUND RADIAL LEAD INDUCTOR
SHIELDED WIREWOUND INDUCTORS RCD’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture...
SM INDUCTOR