- Trained on our vast library of engineering resources.

Testing to Military & Commercial Specifications

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

At E-Labs, all tests are performed to the appropriate Military and/or Commercial Specifications and Standards.  We can put your products through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. 

→ CONTACT E-LABS FOR QUOTE ←

RTCA/DO-160 Testing

E-Labs can test to RTCA/DO-160 which covers standard procedures and environmental test criteria for testing airborne electronic equipment (avionics) for the entire spectrum of aircraft, from light general aviation aircraft and helicopters through to the “jumbo jet” and “supersonic transport” classes of aircraft.

RTCA/DO-160 Dynamic and Vibration Testing Services:

MIL-STD-167-1

  • Section 4 Temperature and Altitude
  • Section 5 Temperature Variation
  • Section 6 Humidity
  • Section 7 Operational Shocks and Crash Safety
  • Section 8 Vibration
  • Section 9 Explosion Proofness
  • Section 10 Waterproofness
  • Section 11 Fluids Susceptibility
  • Section 12 Sand and Dust
  • Section 13 Fungus Resistance
  • Section 14 Salt Spray
  • Section 15 Magnetic Effects
  • Section 16 Power Input
  • Section 17 Voltage Spike
  • Section 18 AF Conducted Susceptibility
  • Section 19 Inducted Signal Susceptibility
  • Section 20 Radiated and Conducted Susceptibility
  • Section 21 Radiated and Conducted Emissions
  • Section 22 Lightning Testing; Indirect Effects (Single Stroke, Multi-stroke and Multi-burst waveforms)
  • Section 23 Lightning Direct Effects*
  • Section 25 ESD
  • Section 24 Icing
  • Section 26 Fire, Flammability

MIL-S-901 Testing:

MIL-S-901 details the high-impact shock testing requirements for shipboard machinery, equipment, structures and systems.  The purpose of these MIL-S-901 requirements is to verify the ability of shipboard installations to withstand shock loadings, such as the effects of nuclear or conventional weapons.

Details the mechanical vibration testing requirements for shipboard equipment. Equipment designed and tested in accordance with MIL-STD-167-1 generally passes the shock requirements of MIL-S-901 with little difficulty.

MIL-STD-810 Testing:

This deals with Environmental Engineering Considerations and Laboratory Tests, which include shock testing and vibration testing.  MIL-STD-810 talks about a vast range of environmental testing procedures and standards that we are fully equipped to offer you such as the following:

  • 500.4 Low Pressure
  • 501.4 High Temperature
  • 502.4 Low Temperature
  • 504 Contamination by Fluids
  • 505.4 Solar Radiation
  • 506.4 Rain
  • 507.4 Humidity
  • 508.4 Fungus
  • 509.4 Salt Fog
  • 510.4 Sand and Dust
  • 511.4 Explosive Atmosphere
  • 512.4 Immersion
  • 513.4 Acceleration
  • 514.4 Vibration
  • 515.4 Acoustic Noise
  • 516.4 Shock
  • 517.4 Pyroshock
  • 518.4 Acidic Atmosphere
  • 519.4 Gunfire Vibration
  • 520.4 Temperature, Humidity, Vibration and Altitude
  • 521.4 Icing/Freezing Rain
  • 522.4 Ballistic Shock