Lower Power Design TCXOs for many industries
Featured Product from Aker Technology USA Corporation
Aker Technology USA, a global manufacturer of innovative, competitively priced frequency control products, now offers two temperature compensated crystal oscillators (TCXO) with a frequency range of 10 to 52 MHz and a frequency stability up to ±0.5ppm to 2ppm. The TCXOs are ideal for use in the industrial, automotive, medical, consumer electronics and communication/network markets.
Both the TX21 and TX22 feature a low power design with a 3.0 mA max input current. Each offers multiple voltage options, including 1.8V, 2.5V, 3.3V and 1.68~3.63V. They have a standard operating temperature range of -30°C to 85°C, with an extended temperature range of -40°C to 105°C.
The TCXO’s compact rugged ceramic metal package helps reduce electro-magnetic interference (EMI) effects. The TX21 measures just 2. 0x 1.6 x 0.8 mm, while the TX22 measures 2.5 x 2.0 x 0.95 mm.
Built on Aker’s principles of flexible, high-quality manufacturing, the TX21 and TX22 can cost-effectively be delivered in small quantities with short turnaround and lead time